ASUS logo

ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1" TFT, Win XP Home Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Data-sheet quality:
created/standardized by Icecat
Product views:
20009
Info modified on:
29 Jan 2025, 19:40:00
Short summary description ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1" TFT, Win XP Home Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1" TFT, Win XP Home, Intel® Core™ Duo, 1.66 GHz, 35.8 cm (14.1"), 1280 x 768 pixels, 1 GB, 100 GB

Long summary description ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1" TFT, Win XP Home Intel® Core™ Duo 35.8 cm (14.1") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A8JC-H007H-A - Intel Core Duo T2300, 1024MB RAM, 100GB HDD, 14.1" TFT, Win XP Home. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.