ASUS logo

ASUS A7SV-7S007C laptop Intel® Core™2 Duo T7500 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17649
Info modified on:
29 Jan 2025, 18:58:24
Short summary description ASUS A7SV-7S007C laptop Intel® Core™2 Duo T7500 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

ASUS A7SV-7S007C, Intel® Core™2 Duo, 2.2 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description ASUS A7SV-7S007C laptop Intel® Core™2 Duo T7500 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

ASUS A7SV-7S007C. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.