ASUS logo

ASUS A73SD-TY054V laptop Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63193
Info modified on:
22 Jan 2025, 05:30:02
Short summary description ASUS A73SD-TY054V laptop Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS A73SD-TY054V, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description ASUS A73SD-TY054V laptop Intel® Core™ i5 i5-2450M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Brown:

ASUS A73SD-TY054V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.