ASUS logo

ASUS A72JR-TY060V laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123305
Info modified on:
22 Jan 2025, 04:58:09
Short summary description ASUS A72JR-TY060V laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

ASUS A72JR-TY060V, Intel® Core™ i3, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description ASUS A72JR-TY060V laptop Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

ASUS A72JR-TY060V. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.