ASUS logo

ASUS A6RP-AP112, CZ Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9108
Info modified on:
29 Jan 2025, 19:41:21
Short summary description ASUS A6RP-AP112, CZ Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB:

ASUS A6RP-AP112, CZ, Intel® Celeron® M, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS A6RP-AP112, CZ Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB:

ASUS A6RP-AP112, CZ. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Weight: 2.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.