ASUS logo

ASUS A6K-Q042H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce 6200

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92082
Info modified on:
24 Jan 2025, 21:00:04
Short summary description ASUS A6K-Q042H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce 6200:

ASUS A6K-Q042H Notebook, 1.6 GHz, 39.1 cm (15.4"), 0.5 GB, DDR-SDRAM, 60 GB

Long summary description ASUS A6K-Q042H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce 6200:

ASUS A6K-Q042H Notebook. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce 6200. Weight: 2.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.