ASUS A68HM-Plus, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM
ASUS A68HM-Plus. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. LAN controller: Realtek 8111GR. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD