ASUSPRO A6421UKH-BC108X, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10
ASUSPRO A6421UKH-BC108X. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black