ASUS logo

ASUS A551LN-DM097H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83067
Info modified on:
23 Jan 2025, 18:18:41
Short summary description ASUS A551LN-DM097H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Silver:

ASUS A551LN-DM097H, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.5 TB

Long summary description ASUS A551LN-DM097H laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Silver:

ASUS A551LN-DM097H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.