ASUS logo

ASUS Vivobook A541UJ-77B92PB2 laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Brown, Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26159
Info modified on:
24 Jan 2025, 20:27:26
Short summary description ASUS Vivobook A541UJ-77B92PB2 laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Brown, Gold:

ASUS Vivobook A541UJ-77B92PB2, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 256 GB

Long summary description ASUS Vivobook A541UJ-77B92PB2 laptop Intel® Core™ i7 i7-7500U 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 10 Home Brown, Gold:

ASUS Vivobook A541UJ-77B92PB2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Brown, Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.