ASUS logo

ASUS A53SD-193E2350M laptop Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18607
Info modified on:
25 Jan 2025, 22:05:32
Short summary description ASUS A53SD-193E2350M laptop Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue:

ASUS A53SD-193E2350M, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS A53SD-193E2350M laptop Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue:

ASUS A53SD-193E2350M. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 610M. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.