ASUS A52JT-SX510V, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 4 GB, 640 GB, Windows 7 Home Premium
ASUS A52JT-SX510V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.62 kg