ASUS logo

ASUS A52JC-EX179V laptop Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148158
Info modified on:
22 Jan 2025, 04:55:43
Short summary description ASUS A52JC-EX179V laptop Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

ASUS A52JC-EX179V, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS A52JC-EX179V laptop Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:

ASUS A52JC-EX179V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.