ASUS logo

ASUS A52F-EX1007V laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109861
Info modified on:
22 Jan 2025, 05:22:45
Short summary description ASUS A52F-EX1007V laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium:

ASUS A52F-EX1007V, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS A52F-EX1007V laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium:

ASUS A52F-EX1007V. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.