ASUS logo

ASUS A46CA-WX038H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48381
Info modified on:
23 Jan 2025, 18:27:45
Short summary description ASUS A46CA-WX038H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS A46CA-WX038H, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS A46CA-WX038H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS A46CA-WX038H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.