ASUS logo

ASUS A45VS-VX028H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74344
Info modified on:
01 Feb 2025, 05:49:42
Short summary description ASUS A45VS-VX028H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Stainless steel:

ASUS A45VS-VX028H, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS A45VS-VX028H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 8 Black, Stainless steel:

ASUS A45VS-VX028H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.