ASUS logo

ASUS A45VD-VX053V laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28809
Info modified on:
23 Jan 2025, 19:23:15
Short summary description ASUS A45VD-VX053V laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown:

ASUS A45VD-VX053V, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS A45VD-VX053V laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown:

ASUS A45VD-VX053V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.