ASUS logo

ASUS A456UR-GA094D laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53301
Info modified on:
01 Feb 2025, 05:59:19
Short summary description ASUS A456UR-GA094D laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX FreeDOS White:

ASUS A456UR-GA094D, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A456UR-GA094D laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX FreeDOS White:

ASUS A456UR-GA094D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.