ASUS logo

ASUS A456UR-FA133T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Champagne, Gold

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40966
Info modified on:
27 Jan 2025, 09:00:47
Short summary description ASUS A456UR-FA133T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Champagne, Gold:

ASUS A456UR-FA133T, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS A456UR-FA133T laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Champagne, Gold:

ASUS A456UR-FA133T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Champagne, Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.