ASUS logo

ASUS A455LN-WX016D laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62345
Info modified on:
22 Jan 2025, 06:04:25
Short summary description ASUS A455LN-WX016D laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M FreeDOS Black:

ASUS A455LN-WX016D, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS A455LN-WX016D laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M FreeDOS Black:

ASUS A455LN-WX016D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.