ASUS logo

ASUS A455LB-WX001D laptop Intel® Core™ i3 i3-5010U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M FreeDOS Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48906
Info modified on:
24 Jan 2025, 20:31:34
Short summary description ASUS A455LB-WX001D laptop Intel® Core™ i3 i3-5010U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M FreeDOS Black, Stainless steel:

ASUS A455LB-WX001D, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A455LB-WX001D laptop Intel® Core™ i3 i3-5010U 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M FreeDOS Black, Stainless steel:

ASUS A455LB-WX001D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: FreeDOS. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.