ASUSPRO A4320-TR341D, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS
ASUSPRO A4320-TR341D. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: Black