ASUS logo

ASUS A42F-VX157V laptop Intel® Core™ i3 i3-370M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81570
Info modified on:
22 Jan 2025, 05:06:10
Short summary description ASUS A42F-VX157V laptop Intel® Core™ i3 i3-370M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black:

ASUS A42F-VX157V, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS A42F-VX157V laptop Intel® Core™ i3 i3-370M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Home Premium Black:

ASUS A42F-VX157V. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.