ASUS logo

ASUSPRO A4110-BD031M All-in-One PC/workstation Intel® Celeron® N3050 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUSPRO A4110-BD031M All-in-One PC/workstation Intel® Celeron® N3050 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Black:

ASUSPRO A4110-BD031M, 39.6 cm (15.6"), HD, Intel® Celeron®, 2 GB, 500 GB, Black

Long summary description ASUSPRO A4110-BD031M All-in-One PC/workstation Intel® Celeron® N3050 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Black:

ASUSPRO A4110-BD031M. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.