ASUS K8N-E Deluxe, AMD, Socket 754, 800 MHz, 3 GB, ECC & Non-ECC, Gigabit MAC Marvell PHY
ASUS K8N-E Deluxe. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 3 GB, ECC сompatibility: ECC & Non-ECC. Networking features: Gigabit MAC Marvell PHY. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 245 mm