ASUS logo

ASUS P5GD2 Deluxe Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143240
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5GD2 Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2 Deluxe, Intel, LGA 775 (Socket T), 800 MHz, 4 GB, Marvell 88E8053 PCIe Gigabit LAN Controller, features AI NET2, ATX

Long summary description ASUS P5GD2 Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2 Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller, features AI NET2. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: C-Media High Definition Audio 8-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.