ASUS logo

ASUS P5GD2 Premium Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106570
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5GD2 Premium Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2 Premium, Intel, LGA 775 (Socket T), 800 MHz, 4 GB, Dual Gigait LAN controllers; 54 Mbps IEEE 802.11g and backwards compatible with 11 Mbps 802.11b, ATX

Long summary description ASUS P5GD2 Premium Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GD2 Premium. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: Dual Gigait LAN controllers; 54 Mbps IEEE 802.11g and backwards compatible with 11 Mbps 802.11b. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: C-Media High Definition Audio 8-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.