ASUS logo

ASUS Dual -RTX3060-O12G NVIDIA GeForce RTX 3060 12 GB GDDR6

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117195
Info modified on:
02 Sept 2024, 20:23:37
Short summary description ASUS Dual -RTX3060-O12G NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS Dual -RTX3060-O12G, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Dual -RTX3060-O12G NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS Dual -RTX3060-O12G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.