ASUS logo

ASUS TUF-RX6700XT-O12G-GAMING AMD Radeon RX 6700 XT 12 GB GDDR6

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206870
Info modified on:
18 Sept 2024, 18:50:40
Short summary description ASUS TUF-RX6700XT-O12G-GAMING AMD Radeon RX 6700 XT 12 GB GDDR6:

ASUS TUF-RX6700XT-O12G-GAMING, Radeon RX 6700 XT, 12 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS TUF-RX6700XT-O12G-GAMING AMD Radeon RX 6700 XT 12 GB GDDR6:

ASUS TUF-RX6700XT-O12G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 6700 XT. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.