ASUS logo

ASUS TUF Gaming TUF-RX6800-O16G-GAMING AMD Radeon RX 6800 16 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206628
Info modified on:
02 Sept 2024, 20:25:09
Short summary description ASUS TUF Gaming TUF-RX6800-O16G-GAMING AMD Radeon RX 6800 16 GB GDDR6:

ASUS TUF Gaming TUF-RX6800-O16G-GAMING, Radeon RX 6800, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS TUF Gaming TUF-RX6800-O16G-GAMING AMD Radeon RX 6800 16 GB GDDR6:

ASUS TUF Gaming TUF-RX6800-O16G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 6800, Processor frequency: 1980 MHz. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.