ASUS logo

ASUS TUF Gaming TUF-GTX1650-O4GD6-P-GAMING NVIDIA GeForce GTX 1650 4 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285373
Info modified on:
14 Feb 2025, 15:52:07
Short summary description ASUS TUF Gaming TUF-GTX1650-O4GD6-P-GAMING NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS TUF Gaming TUF-GTX1650-O4GD6-P-GAMING, GeForce GTX 1650, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS TUF Gaming TUF-GTX1650-O4GD6-P-GAMING NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS TUF Gaming TUF-GTX1650-O4GD6-P-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650, Processor frequency: 1410 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.