ASUS logo

ASUS ROG RX5600XT T6G GAMING AMD Radeon RX 5600 XT 6 GB GDDR6

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112736
Info modified on:
09 Mar 2024, 14:26:42
Short summary description ASUS ROG RX5600XT T6G GAMING AMD Radeon RX 5600 XT 6 GB GDDR6:

ASUS ROG RX5600XT T6G GAMING, Radeon RX 5600 XT, 6 GB, GDDR6, 192 bit, PCI Express x16 4.0, 3 fan(s)

Long summary description ASUS ROG RX5600XT T6G GAMING AMD Radeon RX 5600 XT 6 GB GDDR6:

ASUS ROG RX5600XT T6G GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 5600 XT, Processor frequency: 1530 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.