ASUS logo

ASUS TUF-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262371
Info modified on:
02 Sept 2024, 20:24:04
Short summary description ASUS TUF-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6:

ASUS TUF-GTX1650S-O4G-GAMING, GeForce GTX 1650 SUPER, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS TUF-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6:

ASUS TUF-GTX1650S-O4G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit, Memory clock speed: 12002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.