ASUS logo

ASUS ROG GTX1660S-6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104251
Info modified on:
02 Sept 2024, 20:24:06
Short summary description ASUS ROG GTX1660S-6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS ROG GTX1660S-6G-GAMING, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS ROG GTX1660S-6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS ROG GTX1660S-6G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.