ASUS logo

ASUS TUF Gaming GeForce GTX 1660 SUPER OC Edition NVIDIA 6 GB GDDR6

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58828
Info modified on:
02 Sept 2024, 20:24:05
Short summary description ASUS TUF Gaming GeForce GTX 1660 SUPER OC Edition NVIDIA 6 GB GDDR6:

ASUS TUF Gaming GeForce GTX 1660 SUPER OC Edition, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS TUF Gaming GeForce GTX 1660 SUPER OC Edition NVIDIA 6 GB GDDR6:

ASUS TUF Gaming GeForce GTX 1660 SUPER OC Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.