ASUS logo

ASUS TUF Gaming TUF-3-GTX1660S-O6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164822
Info modified on:
02 Sept 2024, 20:24:23
Short summary description ASUS TUF Gaming TUF-3-GTX1660S-O6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS TUF Gaming TUF-3-GTX1660S-O6G-GAMING, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS TUF Gaming TUF-3-GTX1660S-O6G-GAMING NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS TUF Gaming TUF-3-GTX1660S-O6G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.