ASUS logo

ASUS ROG -STRIX-RTX2070S-A8G-GAMING NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75633
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS ROG -STRIX-RTX2070S-A8G-GAMING NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2070S-A8G-GAMING, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-RTX2070S-A8G-GAMING NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

ASUS ROG -STRIX-RTX2070S-A8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER, Processor frequency: 1605 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.1, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.