ASUS logo

ASUS TURBO-GTX1070TI-8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138331
Info modified on:
02 Sept 2024, 20:24:34
Short summary description ASUS TURBO-GTX1070TI-8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

ASUS TURBO-GTX1070TI-8G, GeForce GTX 1070 Ti, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS TURBO-GTX1070TI-8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

ASUS TURBO-GTX1070TI-8G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070 Ti, Processor frequency: 1645 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.