ASUS logo

ASUS AREZ -DUAL-RX580-O8G AMD Radeon RX 580 8 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63097
Info modified on:
02 Sept 2024, 20:23:39
Short summary description ASUS AREZ -DUAL-RX580-O8G AMD Radeon RX 580 8 GB GDDR5:

ASUS AREZ -DUAL-RX580-O8G, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS AREZ -DUAL-RX580-O8G AMD Radeon RX 580 8 GB GDDR5:

ASUS AREZ -DUAL-RX580-O8G. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1380 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.