ASUS logo

ASUS TURBO-GTX1080TI-11G NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137909
Info modified on:
02 Sept 2024, 20:24:39
Short summary description ASUS TURBO-GTX1080TI-11G NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS TURBO-GTX1080TI-11G, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 7680 x 4320 pixels, PCI Express 3.0, 1 fan(s)

Long summary description ASUS TURBO-GTX1080TI-11G NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS TURBO-GTX1080TI-11G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1480 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.