ASUS logo

ASUS ROG-POSEIDON-GTX1080TI-P11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95217
Info modified on:
06 Sept 2024, 11:17:05
Short summary description ASUS ROG-POSEIDON-GTX1080TI-P11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS ROG-POSEIDON-GTX1080TI-P11G-GAMING, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG-POSEIDON-GTX1080TI-P11G-GAMING NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

ASUS ROG-POSEIDON-GTX1080TI-P11G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1594 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory clock speed: 11010 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: liquid, Number of fans: 2 fan(s), Illumination colour: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.