ASUS logo

ASUS ROG-STRIX-RX580-8G-GAMING AMD Radeon RX 580 8 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97906
Info modified on:
02 Sept 2024, 20:24:59
Short summary description ASUS ROG-STRIX-RX580-8G-GAMING AMD Radeon RX 580 8 GB GDDR5:

ASUS ROG-STRIX-RX580-8G-GAMING, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS ROG-STRIX-RX580-8G-GAMING AMD Radeon RX 580 8 GB GDDR5:

ASUS ROG-STRIX-RX580-8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1360 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.