ASUS logo

ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241636
Info modified on:
14 Feb 2025, 11:14:38
Short summary description ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5:

ASUS ROG-STRIX-RX570-O4G-GAMING, Radeon RX 570, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5:

ASUS ROG-STRIX-RX570-O4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1300 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.