ASUS logo

ASUS ROG-STRIX-RX560-4G-GAMING AMD Radeon RX 560 4 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153546
Info modified on:
02 Sept 2024, 20:23:31
Short summary description ASUS ROG-STRIX-RX560-4G-GAMING AMD Radeon RX 560 4 GB GDDR5:

ASUS ROG-STRIX-RX560-4G-GAMING, Radeon RX 560, 4 GB, GDDR5, 128 bit, 7000 MHz, 5120 x 2880 pixels

Long summary description ASUS ROG-STRIX-RX560-4G-GAMING AMD Radeon RX 560 4 GB GDDR5:

ASUS ROG-STRIX-RX560-4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1275 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.