ASUS logo

ASUS PH-GTX1050-2G NVIDIA GeForce GTX 1050 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250250
Info modified on:
02 Sept 2024, 20:23:32
Short summary description ASUS PH-GTX1050-2G NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS PH-GTX1050-2G, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS PH-GTX1050-2G NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS PH-GTX1050-2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1354 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.