ASUS logo

ASUS ROG STRIX-GTX1060-O6G-GAMING NVIDIA GeForce GTX 1060 6 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186985
Info modified on:
02 Sept 2024, 20:23:53
Short summary description ASUS ROG STRIX-GTX1060-O6G-GAMING NVIDIA GeForce GTX 1060 6 GB GDDR5:

ASUS ROG STRIX-GTX1060-O6G-GAMING, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS ROG STRIX-GTX1060-O6G-GAMING NVIDIA GeForce GTX 1060 6 GB GDDR5:

ASUS ROG STRIX-GTX1060-O6G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1620 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8208 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.