ASUS logo

ASUS ROG STRIX-RX460-4G-GAMING AMD Radeon RX 460 4 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97927
Info modified on:
02 Sept 2024, 20:23:31
Short summary description ASUS ROG STRIX-RX460-4G-GAMING AMD Radeon RX 460 4 GB GDDR5:

ASUS ROG STRIX-RX460-4G-GAMING, Radeon RX 460, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG STRIX-RX460-4G-GAMING AMD Radeon RX 460 4 GB GDDR5:

ASUS ROG STRIX-RX460-4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 460, Processor frequency: 1220 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.