ASUS logo

ASUS Radeon RX 480 Strix Gaming 8GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132205
Info modified on:
02 Sept 2024, 20:23:53
Short summary description ASUS Radeon RX 480 Strix Gaming 8GB:

ASUS Radeon RX 480 Strix Gaming 8GB, Radeon RX 480, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Radeon RX 480 Strix Gaming 8GB:

ASUS Radeon RX 480 Strix Gaming 8GB. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1330 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.