ASUS logo

ASUS ROG XG STATION 2 Black 1

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24206
Info modified on:
11 Jul 2022, 14:04:45
Short summary description ASUS ROG XG STATION 2 Black 1:

ASUS ROG XG STATION 2, Black, 600 W, 456 mm, 158 mm, 278 mm, 5.1 kg

Long summary description ASUS ROG XG STATION 2 Black 1:

ASUS ROG XG STATION 2. Housing colour: Black. Power supply: 600 W. Width: 456 mm, Depth: 158 mm, Height: 278 mm. Cables included: AC, Thunderbolt, USB Type-A to USB Type-B

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.