ASUS logo

ASUS ROG-XG-STATION-2 Wired Thunderbolt 3 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107569
Info modified on:
14 Mar 2024, 19:48:58
Short summary description ASUS ROG-XG-STATION-2 Wired Thunderbolt 3 Black:

ASUS ROG-XG-STATION-2, Wired, Thunderbolt 3, USB Type-B, Black, NVIDIA GeForce GTX 9/10, AMD Radeon R9/RX, 80 Plus Gold

Long summary description ASUS ROG-XG-STATION-2 Wired Thunderbolt 3 Black:

ASUS ROG-XG-STATION-2. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-B. Product colour: Black, Compatibility: NVIDIA GeForce GTX 9/10, AMD Radeon R9/RX, Certification: 80 Plus Gold. Power source type: AC, Power supply: 600 W. Width: 456 mm, Depth: 158 mm, Height: 278 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.